location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mobile Mouse 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CF-00036
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Magenta
  • - RF Wireless 5 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA Alkaline
Warranty: 2 Years
Long product name Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI :
The long product name of Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED Optical, 2.4 GHz, 1000 dpi, 1 x AA, USB 2.0, 74.5 g, Magenta
More>>>
Short summary description Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI:
This short summary of the Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Wireless Mobile Mouse 1000, Optical, RF Wireless, 1000 DPI, Magenta

Long summary description Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Microsoft Wireless Mobile Mouse 1000. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Magenta

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:16:38
Uk has collected 7 expert reviews for Microsoft Wireless Mobile 1000 mouse Office RF Wireless Optical 1000 DPI and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
about.com
Updated:
2013-02-14 08:16:38
The Microsoft Wireless Mobile Mouse 1000 is a bare-bones lightweight travel mouse at an excellent price. What it lacks in bells and whistles, however, it makes up for in battery life -- and noise.The Good: Lightweight, comfortable, affordable The Bad:...
Bottom line The Wireless Mobile Mouse 1000 is a comfortable, no-frills wireless peripheral with an enviable battery life and a sweet price. But it loses marks for noisy operation and a lack of a receiver placeholder.Disclosure: Review samples were provided by the...
0%