location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft LifeChat LX-2000 Headset Wired Neck-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeChat LX-2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2AA-00010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885370430325 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 525210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 15:45:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft LifeChat LX-2000 Headset Wired Neck-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Neck-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural
  • - Microphone type: Boom
More>>>
Short summary description Microsoft LifeChat LX-2000 Headset Wired Neck-band Calls/Music Black:
This short summary of the Microsoft LifeChat LX-2000 Headset Wired Neck-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft LifeChat LX-2000, Wired, Calls/Music, Headset, Black

Long summary description Microsoft LifeChat LX-2000 Headset Wired Neck-band Calls/Music Black:
This is an auto-generated long summary of Microsoft LifeChat LX-2000 Headset Wired Neck-band Calls/Music Black based on the first three specs of the first five spec groups.

Microsoft LifeChat LX-2000. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 2.5 m, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 02:28:15
Uk has collected 3 expert reviews for Microsoft LifeChat LX-2000 Headset Wired Neck-band Calls/Music Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gameplanet.co.nz
Updated:
2013-04-01 02:28:10
Excellent entry-level headset designed primarily for VOIP. Those on a budget will be impressed with its build quality and voice reproduction...
Good Good microphone. Solid construction. Great price.
Bad No good for gaming. Can be slightly uncomfortable.
70%
notebookcheck.net
Updated:
2013-04-01 02:28:08
The Microsoft LifeChat LX-2000 is a foldable headset , which can be easily tucked into the provided bag. The only annoying thing is the rather long cable , which could have been clearly shorter for a 'mobile' headset. Quality and workmanship of the LifeCh...
Bottom line Creative offers a fully-fledged headset with good sound and good workmanship, the HS-900, at 30.- €. The disadvantages in size and weight can be neglected if you consider its adavantages. If you do not like to cut back in sound, the HS-900 can be recommen...
0%
Country Distributor
United Kingdom 1 distributor(s)