Long product name Microsoft Xbox One S Madden NFL 17 Bundle 1TB Wi-Fi White
:
Xbox One S Madden NFL 17 Bundle 1TB
The long product name of Microsoft Xbox One S Madden NFL 17 Bundle 1TB Wi-Fi White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Xbox One S Madden NFL 17 Bundle 1TB
More>>>
Short summary description Microsoft Xbox One S Madden NFL 17 Bundle 1TB Wi-Fi White:
This short summary of the Microsoft Xbox One S Madden NFL 17 Bundle 1TB Wi-Fi White data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Xbox One S Madden NFL 17 Bundle 1TB, Xbox One S, White, 8192 MB, DDR3, AMD Jaguar, AMD Radeon
Long summary description Microsoft Xbox One S Madden NFL 17 Bundle 1TB Wi-Fi White:
This is an auto-generated long summary of Microsoft Xbox One S Madden NFL 17 Bundle 1TB Wi-Fi White based on the first three specs of the first five spec groups.
Microsoft Xbox One S Madden NFL 17 Bundle 1TB. Platform: Xbox One S, Product colour: White, Internal memory: 8192 MB. Storage media: HDD, Internal storage capacity: 1 TB, Optical drive type: Blu-Ray. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n). Games included: Madden NFL 17, Cables included: AC, HDMI