Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMT1002/256 memory module 0.25 GB 1 x 0.25 GB DDR2
:
256MB Memory Modulefor Toshiba Major SO-DIMM
The long product name of CoreParts MMT1002/256 memory module 0.25 GB 1 x 0.25 GB DDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
256MB Memory Modulefor Toshiba Major SO-DIMM
More>>>
Short summary description CoreParts MMT1002/256 memory module 0.25 GB 1 x 0.25 GB DDR2:
This short summary of the CoreParts MMT1002/256 memory module 0.25 GB 1 x 0.25 GB DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts MMT1002/256, 0.25 GB, 1 x 0.25 GB, DDR2, Green
Long summary description CoreParts MMT1002/256 memory module 0.25 GB 1 x 0.25 GB DDR2:
This is an auto-generated long summary of CoreParts MMT1002/256 memory module 0.25 GB 1 x 0.25 GB DDR2 based on the first three specs of the first five spec groups.
CoreParts MMT1002/256. Component for: Laptop, Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DDR2, Product colour: Green