location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Metropolitan Vacuum Cleaner Company VM4BS500T handheld vacuum Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Metropolitan Vacuum Cleaner Company Check ‘Metropolitan Vacuum Cleaner Company’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM4BS500T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM4BS500T
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Metropolitan Vacuum Cleaner Company’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Metropolitan Vacuum Cleaner Company: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 09:10:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Metropolitan Vacuum Cleaner Company VM4BS500T handheld vacuum Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dust bag
  • - 120 V
  • - 1.22 kg
Long product name Metropolitan Vacuum Cleaner Company VM4BS500T handheld vacuum Dust bag :
The long product name of Metropolitan Vacuum Cleaner Company VM4BS500T handheld vacuum Dust bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500W, 120V, Stainless Steel/Chrome
More>>>
Short summary description Metropolitan Vacuum Cleaner Company VM4BS500T handheld vacuum Dust bag:
This short summary of the Metropolitan Vacuum Cleaner Company VM4BS500T handheld vacuum Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Metropolitan Vacuum Cleaner Company VM4BS500T, Dust bag, 3.65 m, 120 V, 1.22 kg

Long summary description Metropolitan Vacuum Cleaner Company VM4BS500T handheld vacuum Dust bag:
This is an auto-generated long summary of Metropolitan Vacuum Cleaner Company VM4BS500T handheld vacuum Dust bag based on the first three specs of the first five spec groups.

Metropolitan Vacuum Cleaner Company VM4BS500T. Dust container type: Dust bag. Cord length: 3.65 m. Battery voltage: 120 V. Weight: 1.22 kg