location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Metabo BS 18 LTX Quick 2 kg Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Metabo Check ‘Metabo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BS 18 LTX Quick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
602193840
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007430287007
Category: Drills Check ‘Metabo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Metabo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 12:33:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Metabo BS 18 LTX Quick 2 kg Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pistol grip drill Black, Green
  • - Drilling
  • - Soft grip
  • - Chuck capacity (max): 1.3 cm 110 N⋅m
  • - Power source: Battery
Long product name Metabo BS 18 LTX Quick 2 kg Black, Green :
The long product name of Metabo BS 18 LTX Quick 2 kg Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18V, 1.5 - 13mm, 0 - 500/0 - 1700 /min, 55/110Nm, 80dB, 91dB, 3dB, 2kg
More>>>
Short summary description Metabo BS 18 LTX Quick 2 kg Black, Green:
This short summary of the Metabo BS 18 LTX Quick 2 kg Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Metabo BS 18 LTX Quick, Pistol grip drill, 1.3 cm, 6.5 cm, 1.3 cm, 1.5 mm, 500 RPM

Long summary description Metabo BS 18 LTX Quick 2 kg Black, Green:
This is an auto-generated long summary of Metabo BS 18 LTX Quick 2 kg Black, Green based on the first three specs of the first five spec groups.

Metabo BS 18 LTX Quick. Product design: Pistol grip drill. Chuck capacity (max): 1.3 cm, Drilling diameter in wood (max): 6.5 cm, Drilling diameter in steel (max): 1.3 cm. Power source: Battery, Battery voltage: 18 V. Weight: 2 kg