Long product name Memorex 99062 USB flash drive 32 GB Black
:
32GB, Black, 256-bit
The long product name of Memorex 99062 USB flash drive 32 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32GB, Black, 256-bit
More>>>
Short summary description Memorex 99062 USB flash drive 32 GB Black:
This short summary of the Memorex 99062 USB flash drive 32 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex 99062, 32 GB, Black
Long summary description Memorex 99062 USB flash drive 32 GB Black:
This is an auto-generated long summary of Memorex 99062 USB flash drive 32 GB Black based on the first three specs of the first five spec groups.
Memorex 99062. Capacity: 32 GB. Product colour: Black