Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB
- - Form factor: Cap
- - Black
Long product name Memorex 99061 USB flash drive 16 GB Black
:
AES 256-bit, USB 2.0
The long product name of Memorex 99061 USB flash drive 16 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AES 256-bit, USB 2.0
More>>>
Short summary description Memorex 99061 USB flash drive 16 GB Black:
This short summary of the Memorex 99061 USB flash drive 16 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex 99061, 16 GB, Cap, Black
Long summary description Memorex 99061 USB flash drive 16 GB Black:
This is an auto-generated long summary of Memorex 99061 USB flash drive 16 GB Black based on the first three specs of the first five spec groups.
Memorex 99061. Capacity: 16 GB. Form factor: Cap, Product colour: Black