location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex PurePlay 1.0 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PurePlay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02172
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Memorex PurePlay 1.0 channels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.0 channels
  • - iPhone, iPod
  • - Black
Warranty: 1 year
Long product name Memorex PurePlay 1.0 channels Black :
The long product name of Memorex PurePlay 1.0 channels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PurePlay Portable Spaeker f/ iPod, Black
More>>>
Short summary description Memorex PurePlay 1.0 channels Black:
This short summary of the Memorex PurePlay 1.0 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex PurePlay, 1.0 channels, iPhone, iPod, Black, Battery, AAA, 221 mm

Long summary description Memorex PurePlay 1.0 channels Black:
This is an auto-generated long summary of Memorex PurePlay 1.0 channels Black based on the first three specs of the first five spec groups.

Memorex PurePlay. Audio output channels: 1.0 channels. Apple docking compatibility: iPhone, iPod. Product colour: Black. Power source type: Battery, Battery type: AAA. Width: 221 mm, Depth: 84 mm, Height: 46 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 05:33:58
Uk has collected 2 expert reviews for Memorex PurePlay 1.0 channels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2013-09-12 05:33:58
Tweet The rise of the all-powerful iPod has seen the birth of a totally new category that didn't exist 10 years ago - iPod docks. While there's a a huge selection to choose from including high-end models such as Philips' Fedelio DS9000, there are also...
Good Compact design, non-slip base, decent audio, cheap price...
Bad Flimsy volume dial...
Bottom line A compact and sturdy chassis along with a decent audio performance make this portable iPod speaker a good choice for travellers...
80%
aselabs.com
Updated:
2016-03-26 15:56:19
Memorex's PurePlay portable speaker appears to be the most portable of the Memorex iPod/iPhone dock products. Typically, portability and sound quality are on different ends of the spectrum. The PurePlay manages to scoff at that idea and provide some reall...
0%
audaud.com
Updated:
2016-03-26 15:56:19
Introduction Memorex's PurePlay portable speaker appears to be the most portable of the Memorex iPod/iPhone dock products. Typically, portability and sound quality are on different ends of the spectrum. The PurePlay manages to scoff at that idea and provi...
0%