location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mellanox Technologies 3m CX4 InfiniBand/fibre optic cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mellanox Technologies Check ‘Mellanox Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m CX4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC1104130-003
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Mellanox Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mellanox Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 16:09:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mellanox Technologies 3m CX4 InfiniBand/fibre optic cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - CX4
  • - CX4
  • - 40 Gbit/s
  • - Black
Long product name Mellanox Technologies 3m CX4 InfiniBand/fibre optic cable Black :
The long product name of Mellanox Technologies 3m CX4 InfiniBand/fibre optic cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3m MicroGiGaCN Copper Cable, CX4 - CX4, M/M
More>>>
Short summary description Mellanox Technologies 3m CX4 InfiniBand/fibre optic cable Black:
This short summary of the Mellanox Technologies 3m CX4 InfiniBand/fibre optic cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Mellanox Technologies 3m CX4, 3 m, CX4, CX4, Male/Male

Long summary description Mellanox Technologies 3m CX4 InfiniBand/fibre optic cable Black:
This is an auto-generated long summary of Mellanox Technologies 3m CX4 InfiniBand/fibre optic cable Black based on the first three specs of the first five spec groups.

Mellanox Technologies 3m CX4. Cable length: 3 m, Connector 1: CX4, Connector 2: CX4, Connector gender: Male/Male