Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover HTC
- - Leather
- - Black
- - Scratch resistant
Long product name Melkco O2OMAXLOLT2BKITBKWX mobile phone case Cover Black
:
Mix and Match Line Leather Snap Cover for HTC One Max/T6 - Vintage Black/Black Wax Leather
The long product name of Melkco O2OMAXLOLT2BKITBKWX mobile phone case Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mix and Match Line Leather Snap Cover for HTC One Max/T6 - Vintage Black/Black Wax Leather
More>>>
Short summary description Melkco O2OMAXLOLT2BKITBKWX mobile phone case Cover Black:
This short summary of the Melkco O2OMAXLOLT2BKITBKWX mobile phone case Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.
Melkco O2OMAXLOLT2BKITBKWX, Cover, HTC, HTC One Max/T6, Black
Long summary description Melkco O2OMAXLOLT2BKITBKWX mobile phone case Cover Black:
This is an auto-generated long summary of Melkco O2OMAXLOLT2BKITBKWX mobile phone case Cover Black based on the first three specs of the first five spec groups.
Melkco O2OMAXLOLT2BKITBKWX. Case type: Cover, Brand compatibility: HTC, Compatibility: HTC One Max/T6, Product colour: Black