Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Flip case HTC
- - Leather
- - Red
- - Scratch resistant
Long product name Melkco O2OMAXLCJT1RDLC mobile phone case Flip case Red
:
Jacka Type Premium Leather Case for HTC One Max/T6 - Red LC
The long product name of Melkco O2OMAXLCJT1RDLC mobile phone case Flip case Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Jacka Type Premium Leather Case for HTC One Max/T6 - Red LC
More>>>
Short summary description Melkco O2OMAXLCJT1RDLC mobile phone case Flip case Red:
This short summary of the Melkco O2OMAXLCJT1RDLC mobile phone case Flip case Red data-sheet is auto-generated and uses the product title and the first six key specs.
Melkco O2OMAXLCJT1RDLC, Flip case, HTC, HTC One Max/T6, Red
Long summary description Melkco O2OMAXLCJT1RDLC mobile phone case Flip case Red:
This is an auto-generated long summary of Melkco O2OMAXLCJT1RDLC mobile phone case Flip case Red based on the first three specs of the first five spec groups.
Melkco O2OMAXLCJT1RDLC. Case type: Flip case, Brand compatibility: HTC, Compatibility: HTC One Max/T6, Product colour: Red