Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Flip case HTC
- - Leather
- - Multicolour
- - Scratch resistant
Long product name Melkco O2OMAXLCJCEBRIN mobile phone case Flip case Multicolour
:
Jacka Type Craft Edition The Nations Britain Premium Leather Case for HTC One Max/T6
The long product name of Melkco O2OMAXLCJCEBRIN mobile phone case Flip case Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Jacka Type Craft Edition The Nations Britain Premium Leather Case for HTC One Max/T6
More>>>
Short summary description Melkco O2OMAXLCJCEBRIN mobile phone case Flip case Multicolour:
This short summary of the Melkco O2OMAXLCJCEBRIN mobile phone case Flip case Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Melkco O2OMAXLCJCEBRIN, Flip case, HTC, HTC One Max / T6, Multicolour
Long summary description Melkco O2OMAXLCJCEBRIN mobile phone case Flip case Multicolour:
This is an auto-generated long summary of Melkco O2OMAXLCJCEBRIN mobile phone case Flip case Multicolour based on the first three specs of the first five spec groups.
Melkco O2OMAXLCJCEBRIN. Case type: Flip case, Brand compatibility: HTC, Compatibility: HTC One Max / T6, Product colour: Multicolour