location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Melkco LGPA83LCKO2WELC tablet case 21.1 cm (8.3") Folio White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Melkco Check ‘Melkco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LGPA83LCKO2WELC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LGPA83LCKO2WELC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895158658472
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Melkco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Melkco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:57:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Melkco LGPA83LCKO2WELC tablet case 21.1 cm (8.3") Folio White :
The long product name of Melkco LGPA83LCKO2WELC tablet case 21.1 cm (8.3") Folio White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kios Type Premium Leather Cases for 8.3 inch LG Optimus G Pad - White
More>>>
Short summary description Melkco LGPA83LCKO2WELC tablet case 21.1 cm (8.3") Folio White:
This short summary of the Melkco LGPA83LCKO2WELC tablet case 21.1 cm (8.3") Folio White data-sheet is auto-generated and uses the product title and the first six key specs.

Melkco LGPA83LCKO2WELC, Folio, LG, Optimus G Pad, 21.1 cm (8.3")

Long summary description Melkco LGPA83LCKO2WELC tablet case 21.1 cm (8.3") Folio White:
This is an auto-generated long summary of Melkco LGPA83LCKO2WELC tablet case 21.1 cm (8.3") Folio White based on the first three specs of the first five spec groups.

Melkco LGPA83LCKO2WELC. Case type: Folio, Brand compatibility: LG, Compatibility: Optimus G Pad, Maximum screen size: 21.1 cm (8.3")