location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION AKOYA PC P5267 D Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION Check ‘MEDION’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKOYA PC P5267 D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
410016682
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015625760280
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MEDION’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:39:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEDION AKOYA PC P5267 D Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-3450 3.1 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 1 TB DVD Super Multi DL Card reader integrated
  • - NVIDIA® GeForce® GT 530 1.02 TB Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description MEDION AKOYA PC P5267 D Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black:
This short summary of the MEDION AKOYA PC P5267 D Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION AKOYA PC P5267 D, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description MEDION AKOYA PC P5267 D Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black:
This is an auto-generated long summary of MEDION AKOYA PC P5267 D Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MEDION AKOYA PC P5267 D. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3450
Processor cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 530
Discrete graphics card memory
1.02 TB
Discrete graphics memory type
GDDR3
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Design
Product colour *
Black
Performance
Motherboard chipset
Intel® H61 Express
Audio system
HDA
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65511
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
180 mm
Depth *
410 mm
Height *
365 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard layout
QWERTY
Other features
Graphics card family
Intel, NVIDIA