Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION LIFETAB S9512 16GB Black,Grey tablet

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFETAB S9512
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30014324
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015625981388
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8736
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 07 Sep 2017 04:42:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MEDION LIFETAB S9512 16GB Black,Grey tablet:
This short summary of the MEDION LIFETAB S9512 16GB Black,Grey tablet data-sheet is auto-generated and uses the product title and the first six key specs.
MEDION LIFETAB S9512, 24.6 cm (9.7"), 16 GB, 1 GB, 1 GHz, Android, Black, Grey
Long summary description MEDION LIFETAB S9512 16GB Black,Grey tablet :

MEDION LIFETAB S9512. Display diagonal: 24.6 cm (9.7"). Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: Texas Instruments, Processor model: OMAP4430. Internal memory: 1 GB. Top Wi-Fi standard: IEEE 802.11n. Card reader integrated. Weight: 580 g. Operating system installed: Android. Colour of product: Black, Grey

This is an auto-generated long summary of MEDION LIFETAB S9512 16GB Black,Grey tablet based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
24.6 cm (9.7")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology *
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Texas Instruments
Processor model *
The model number for the processor in a computer.
OMAP4430
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
16 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
microSD (TransFlash),microSDHC
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone *
Microphone that is found inside the product.
Yes
Number of built-in speakers
2
Audio system
System used to play music or speech.
SRS Premium Sound
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Camera
Built-in camera
The product has an integrated camera.
Yes
Main camera resolution (numeric)
The level of detail in the images that can be captured the main camera. The higher the resolution, the more detailed (and sharper) the image.
1.3 MP
Main camera resolution
1280 x 1024 pixels
Video recording
Recording moving visual images.
Yes
Video capturing speed
30 fps
Second camera
The device has a second camera.
No
Networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking
Top Wi-Fi standard *
IEEE 802.11n
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Data network
Telecommunications network that allows computers to exchange data.
Not supported
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
No
Headphone out *
The socket for connecting headphones to the device.
Yes
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Design
Form factor *
The shape or design of the product.
Slate
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
Performance
Position location *
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.0
Battery
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
185 mm
Depth *
The distance from the front to the back of something.
8.9 mm
Height *
The measurement of the product from head to foot or from base to top.
247 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
580 g
Other features
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03
Testseek has collected 6 expert reviews for Medion LIFETAB S9512 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
X