Long product name Mediatech UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM.
:
UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM.
The long product name of Mediatech UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM.
More>>>
Short summary description Mediatech UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM.:
This short summary of the Mediatech UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM. data-sheet is auto-generated and uses the product title and the first six key specs.
Mediatech UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM.
Long summary description Mediatech UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM.:
This is an auto-generated long summary of Mediatech UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM. based on the first three specs of the first five spec groups.
Mediatech UA825 25FT COAXIAL CABLE; BNC-BNC; RG8X/U TYPE; 50 OHM.