Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mediatech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MT-FP-PA20A-PS
Category
Does not fit in any category
not categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mediatech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 172
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 11 Aug 2012
The date of the most recent change of this product data-sheet in Icecat.
Long product name Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY :
The short editorial description of Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY

POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY
More>>>
Short summary description Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY:
This short summary of the Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY data-sheet is auto-generated and uses the product title and the first six key specs.
Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY
Long summary description Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY :

Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY

This is an auto-generated long summary of Mediatech POWER AMPLIFIER, 70V 20W WITH POWER SUPPLY based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.