Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

McAfee Internet Security 2013, UPG Full license 3user(s) 1year(s) English

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
McAfee
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Security 2013, UPG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIS13UMR3RDA
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by McAfee: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7871
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 31 Aug 2017 18:19:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name McAfee Internet Security 2013, UPG Full license 3user(s) 1year(s) English :
The short editorial description of McAfee Internet Security 2013, UPG Full license 3user(s) 1year(s) English

Internet Security 2013, Upgrade, 3 User, 1 Year, CD
More>>>
Short summary description McAfee Internet Security 2013, UPG Full license 3user(s) 1year(s) English:
This short summary of the McAfee Internet Security 2013, UPG Full license 3user(s) 1year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
McAfee Internet Security 2013, UPG, Upgrade, Full license, 1 year(s), 500 MB, 512 MB, 1000 MHz
Long summary description McAfee Internet Security 2013, UPG Full license 3user(s) 1year(s) English :

McAfee Internet Security 2013, UPG. Software type: Upgrade, License type: Full license, Number of years: 1 year(s). Minimum hard disk space: 500 MB, Minimum RAM: 512 MB, Minimum processor speed: 1000 MHz. Compatible operating systems: Windows XP SP3 (32-bit), Windows Vista SP1 (32/64-bit), Windows 7 (32/64-bit), Windows 8.... Media type: CD, Platform: PC, Language version: English

This is an auto-generated long summary of McAfee Internet Security 2013, UPG Full license 3user(s) 1year(s) English based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01
Testseek has collected 4 expert reviews for McAfee Internet Security 2013, UPG and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-09-01
McAfee Internet Security 2013 costs £54.99 for one year's use on up to three PCs or laptops , a licence for a single PC costs £49.99. It didn't manage top marks in our security suite tests, but it's still a fairly proficient antimalware program comprising...
80%