Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB MicroSD Class 4
- - 4 MB/s
- - Black
Long product name MaxFlash 4GB microSD Class 4
:
4GB microSD card for Nokia 6500 slide, Class 4, SD adapter included
The long product name of MaxFlash 4GB microSD Class 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB microSD card for Nokia 6500 slide, Class 4, SD adapter included
More>>>
Short summary description MaxFlash 4GB microSD Class 4:
This short summary of the MaxFlash 4GB microSD Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.
MaxFlash 4GB microSD, 4 GB, MicroSD, Class 4, 4 MB/s, 4 MB/s, Black
Long summary description MaxFlash 4GB microSD Class 4:
This is an auto-generated long summary of MaxFlash 4GB microSD Class 4 based on the first three specs of the first five spec groups.
MaxFlash 4GB microSD. Capacity: 4 GB, Flash card type: MicroSD, Flash memory class: Class 4, Read speed: 4 MB/s, Write speed: 4 MB/s. Product colour: Black