X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130mm (5.25 inch) MO Disk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623280
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:59:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5719
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Maxell 130mm (5.25 inch) MO Disk:
The short editorial description of Maxell 130mm (5.25 inch) MO Disk
130mm (5.25 inch) MO Disk
Short summary description Maxell 130mm (5.25 inch) MO Disk:
This short summary of the Maxell 130mm (5.25 inch) MO Disk data-sheet is auto-generated and uses the product title and the first six key specs.
Maxell 130mm (5.25 inch) MO Disk, ISO/IEC 13549, 135 x 153 x 11 mm
Long summary description Maxell 130mm (5.25 inch) MO Disk:
This is an auto-generated long summary of Maxell 130mm (5.25 inch) MO Disk based on the first three specs of the first five spec groups.
Maxell 130mm (5.25 inch) MO Disk. Native capacity: 1.2 MB, Compatibility: ISO/IEC 13549. Dimensions (WxDxH): 135 x 153 x 11 mm, Weight: 165 g
Maxell 130mm (5.25 inch) MO Disk Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.