Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Maxdata Belinea 101720 17" TFT .264 81kHz TCO99 17" computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxdata
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Belinea 101720 17" TFT .264 81kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101720
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxdata: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7497
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 04 Oct 2005
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Maxdata Belinea 101720 17" TFT .264 81kHz TCO99 17" computer monitor:
This short summary of the Maxdata Belinea 101720 17" TFT .264 81kHz TCO99 17" computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Maxdata Belinea 101720 17" TFT .264 81kHz TCO99, 43.2 cm (17"), 1280 x 1024 pixels
Long summary description Maxdata Belinea 101720 17" TFT .264 81kHz TCO99 17" computer monitor :

Maxdata Belinea 101720 17" TFT .264 81kHz TCO99. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. USB hub version: USB 2.0

This is an auto-generated long summary of Maxdata Belinea 101720 17" TFT .264 81kHz TCO99 17" computer monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.