location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Marshall Electronics V-LCD70W-SH camera monitor 17.8 cm (7") Black 1920 x 1200 pixels LED backlight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Marshall Electronics Check ‘Marshall Electronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V-LCD70W-SH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-LCD70W-SH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0801813183153 show
Category: Camera Monitors Check ‘Marshall Electronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Marshall Electronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Marshall Electronics V-LCD70W-SH user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marshall Electronics V-LCD70W-SH camera monitor 17.8 cm (7") Black 1920 x 1200 pixels LED backlight
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convenient, straight-forward design
  • - Intuitive controls and menus
  • - Both SDI and HDMI inputs with loop out
  • - Light weight for comfortable use on camera top
  • - Two color (Red/Green) tally light built-in
  • - Sun Hood & Power adapter included
  • - 1/4" threaded mounts on 4 sides plus VESA mount
Long product name Marshall Electronics V-LCD70W-SH camera monitor 17.8 cm (7") Black 1920 x 1200 pixels LED backlight :
The long product name of Marshall Electronics V-LCD70W-SH camera monitor 17.8 cm (7") Black 1920 x 1200 pixels LED backlight. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.0”, 1920 x 1200, 16:10, 450 cd/m², 12 VDC, HDMI 1.4, 124x195x28 mm
More>>>
Short summary description Marshall Electronics V-LCD70W-SH camera monitor 17.8 cm (7") Black 1920 x 1200 pixels LED backlight:
This short summary of the Marshall Electronics V-LCD70W-SH camera monitor 17.8 cm (7") Black 1920 x 1200 pixels LED backlight data-sheet is auto-generated and uses the product title and the first six key specs.

Marshall Electronics V-LCD70W-SH, 17.8 cm (7"), 1920 x 1200 pixels, LCD, 16:10, 450 cd/m², 170°

Long summary description Marshall Electronics V-LCD70W-SH camera monitor 17.8 cm (7") Black 1920 x 1200 pixels LED backlight:
This is an auto-generated long summary of Marshall Electronics V-LCD70W-SH camera monitor 17.8 cm (7") Black 1920 x 1200 pixels LED backlight based on the first three specs of the first five spec groups.

Marshall Electronics V-LCD70W-SH. Display diagonal: 17.8 cm (7"), Display resolution: 1920 x 1200 pixels, Display technology: LCD. Product colour: Black. Input voltage: 12 V, Current: 1.1 A. Width: 195 mm, Height: 124 mm, Weight: 544 g