location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mango Tango Flight Bag 35.6 cm (14") Ladies case Olive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mango Tango Check ‘Mango Tango’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flight Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0302
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Mango Tango’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mango Tango: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Mango Tango Flight Bag 35.6 cm (14") Ladies case Olive :
The long product name of Mango Tango Flight Bag 35.6 cm (14") Ladies case Olive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flight Bag - Olive
More>>>
Short summary description Mango Tango Flight Bag 35.6 cm (14") Ladies case Olive:
This short summary of the Mango Tango Flight Bag 35.6 cm (14") Ladies case Olive data-sheet is auto-generated and uses the product title and the first six key specs.

Mango Tango Flight Bag, Ladies case, 35.6 cm (14")

Long summary description Mango Tango Flight Bag 35.6 cm (14") Ladies case Olive:
This is an auto-generated long summary of Mango Tango Flight Bag 35.6 cm (14") Ladies case Olive based on the first three specs of the first five spec groups.

Mango Tango Flight Bag. Case type: Ladies case, Maximum screen size: 35.6 cm (14")

Brand Image Product code Product Stock Price from
Mango Tango

Mango Tango Messenger Bag 35.6 cm (14") Messenger case Khaki
(show image)
M0801 Messenger Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Camouflage Laptop Bag 39.1 cm (15.4") Ladies case Multicolour
(show image)
M0800 Camouflage Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Portfolio Laptop Bag 39.1 cm (15.4") Ladies case Khaki
(show image)
M0403 Portfolio Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Portfolio Laptop Bag 39.1 cm (15.4") Ladies case Red
(show image)
M0402 Portfolio Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Portfolio Laptop Bag 39.1 cm (15.4") Ladies case Green
(show image)
M0401 Portfolio Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Portfolio Laptop Bag 39.1 cm (15.4") Ladies case Blue
(show image)
M0400 Portfolio Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Flight Bag 35.6 cm (14") Ladies case Pink
(show image)
M0303 Flight Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Faux Suede Laptop Bag 45.7 cm (18") Ladies case Blue
(show image)
M0028FS18 Faux Suede Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Eggplant Laptop Bag 39.1 cm (15.4") Ladies case Purple
(show image)
M0014FC18 Eggplant Laptop Bag 0.00
(excl. VAT)
0 (incl. VAT)
Mango Tango

Mango Tango Canvas Totebag 39.1 cm (15.4") Ladies case Beige
(show image)
M0090FT Canvas Totebag 0.00
(excl. VAT)
0 (incl. VAT)