Magix Video Deluxe Premium 2013, Video editor, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., PC, 2048 MB, 1024 MB, 2000 MHz
Magix Video Deluxe Premium 2013. Type: Video editor. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Platform: PC, Minimum storage drive space: 2048 MB. Image formats supported: BMP, JPG, Video compression formats: AVI, M-JPEG, MKV, MPEG1, MPEG2, MPEG4, MXV, VOB, WMV, Audio formats supported: MP3, WAV