X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Madge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Ringswitch Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57-61
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Madge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:44:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8157
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
  Leaflet(0.1MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Madge Smart Ringswitch Plus:
The short editorial description of Madge Smart Ringswitch Plus
Smart Ringswitch Plus - Token Ring Switch
Short summary description Madge Smart Ringswitch Plus:
This short summary of the Madge Smart Ringswitch Plus data-sheet is auto-generated and uses the product title and the first six key specs.
Madge Smart Ringswitch Plus, Switch Fabric and Backplane Capacity: 1.5Gbps, SNMP over IP and IPX Management, 10 - 40 °C, Madge TrueView, HP/OpenView and IBM NetView compatible, 483 x 267 x 365 mm, Token Ring 100Mbps Ports: 30 maximum. Token Ring 16/4 Ports: 36 maximum. Gigabit (1000BASE-SX) Uplin
Long summary description Madge Smart Ringswitch Plus:
This is an auto-generated long summary of Madge Smart Ringswitch Plus based on the first three specs of the first five spec groups.
Madge Smart Ringswitch Plus. Supported data transfer rates: Switch Fabric and Backplane Capacity: 1.5Gbps, Maximum data transfer rate: 1.5 Gbit/s. Management protocols: SNMP over IP and IPX Management. Weight: 17 kg. Management platform: Madge TrueView, HP/OpenView and IBM NetView compatible, Dimensions (WxDxH): 483 x 267 x 365 mm, Installed ports: Token Ring 100Mbps Ports: 30 maximum. Token Ring 16/4 Ports: 36 maximum. Gigabit (1000BASE-SX) Uplin
Madge Smart Ringswitch Plus Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.