X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 slim enclosure for 2.5" HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHR-250A-EU
Category :
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
HDD/SSD enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:13:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9829
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Macally USB 2.0 slim enclosure for 2.5" HDD:
The short editorial description of Macally USB 2.0 slim enclosure for 2.5" HDD
USB 2.0 slim enclosure for 2.5" HDD

Marketing text Macally USB 2.0 slim enclosure for 2.5" HDD

:
The official marketing text of Macally USB 2.0 slim enclosure for 2.5" HDD as supplied by the manufacturer
Features

• Fits all 2.5" hard drives (with up to 9mm thickness)
• Ultra slim design for maximum portability
• High resistance to shock and vibration
• Excellent heat conduction by aluminum main body
• Works with both USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps)
• Supports hot plug and play
• Active LED to indicate power and data access
• Powered by computer's USB port


System requirements
• USB port (USB 2.0 port for USB 2.0 Hi-Speed)
• Mac OS 9.2, Mac OS X v10.1.5 or later for USB 2.0 Hi-Speed
• Windows 98SE / 2000 / ME / XP

Short summary description Macally USB 2.0 slim enclosure for 2.5" HDD:
This short summary of the Macally USB 2.0 slim enclosure for 2.5" HDD data-sheet is auto-generated and uses the product title and the first six key specs.
Macally USB 2.0 slim enclosure for 2.5" HDD, Mac OS 9.2, Mac OS X v10.1.5 or later Windows 98SE * / 2000 / ME / XP
Long summary description Macally USB 2.0 slim enclosure for 2.5" HDD:
This is an auto-generated long summary of Macally USB 2.0 slim enclosure for 2.5" HDD based on the first three specs of the first five spec groups.
Macally USB 2.0 slim enclosure for 2.5" HDD. Compatible operating systems: Mac OS 9.2, Mac OS X v10.1.5 or later Windows 98SE * / 2000 / ME / XP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 9.2, Mac OS X v10.1.5 or later
Windows 98SE * / 2000 / ME / XP
Other features
I/O ports
An interface on a device to which you can connect another device.
USB 2.0 / 1.1
Brand
Image
Product code
Product
Stock
Price from
Macally 3.5" Firewire and USB2.0 combo HDD external storage enclosure, Alunimum
Macally 3.5" Firewire and USB2.0 combo HDD external storage enclosure, Alunimum
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PHR-100AC-EU
 —