location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally Retractable RJ 45 networking cable 1.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retractable RJ 45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP-RJ45
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:07:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Macally Retractable RJ 45 networking cable 1.5 m :
The long product name of Macally Retractable RJ 45 networking cable 1.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Retractable RJ 45
More>>>
Short summary description Macally Retractable RJ 45 networking cable 1.5 m:
This short summary of the Macally Retractable RJ 45 networking cable 1.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Retractable RJ 45, 1.5 m

Long summary description Macally Retractable RJ 45 networking cable 1.5 m:
This is an auto-generated long summary of Macally Retractable RJ 45 networking cable 1.5 m based on the first three specs of the first five spec groups.

Macally Retractable RJ 45. Cable length: 1.5 m

Brand Image Product code Product Stock Price from
ICIDU

ICIDU UTP CAT5 Network Cable, 2m networking cable Grey
(show image)
N-707501 UTP CAT5 Network Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT5 Network Cable Red, 0,5m networking cable 0.5 m
(show image)
N-707511 UTP CAT5 Network Cable Red, 0,5m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT5 Network Cable Black, 0,5m networking cable 0.5 m
(show image)
N-707510 UTP CAT5 Network Cable Black, 0,5m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT6 Network Cable Black, 0,5m networking cable 0.5 m
(show image)
N-707514 UTP CAT6 Network Cable Black, 0,5m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT5 Network Cable Blue, 0,5m networking cable 0.5 m
(show image)
N-707513 UTP CAT5 Network Cable Blue, 0,5m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT6 Network Cable Yellow, 0,5m networking cable 0.5 m
(show image)
N-707516 UTP CAT6 Network Cable Yellow, 0,5m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT6 Network Cable Red, 0,5m networking cable 0.5 m
(show image)
N-707515 UTP CAT6 Network Cable Red, 0,5m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT5 Network Cable, 20m networking cable Grey
(show image)
N-707505 UTP CAT5 Network Cable, 20m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT5 Network Cable, 15m networking cable Grey
(show image)
N-707504 UTP CAT5 Network Cable, 15m 0.00
(excl. VAT)
0 (incl. VAT)
ICIDU

ICIDU UTP CAT5 Network Cable, 3m networking cable Grey
(show image)
N-707502 UTP CAT5 Network Cable, 3m 0.00
(excl. VAT)
0 (incl. VAT)