X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Programmable GamePad with Force Feedback for iMac
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISHOCKII show
Show alternative article codes used in the online market place
Category :
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
gaming controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:58:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7364
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3 year warranty
Long product name Macally USB Programmable GamePad with Force Feedback for iMac:
The short editorial description of Macally USB Programmable GamePad with Force Feedback for iMac
USB Programmable Force Feedback game controller for Mac

Marketing text Macally USB Programmable GamePad with Force Feedback for iMac

:
The official marketing text of Macally USB Programmable GamePad with Force Feedback for iMac as supplied by the manufacturer
Works with any Mac game, programmable so user can emulate the Keyboard or mouse movements. It is Mac OS 10.2 compatible.

Recommended for : For the beginner or pro-gamer, for the console feel on your Mac

Features:

• Force Feedback game controller

• Fully programmable buttons

• Two round analog thumb sticks for joystick simulation games

• 8 way directional button

• 4 top mounted action buttons

• Supports 2 player mode

• Plug and Play

• Excellent feel and shape

Short summary description Macally USB Programmable GamePad with Force Feedback for iMac:
This short summary of the Macally USB Programmable GamePad with Force Feedback for iMac data-sheet is auto-generated and uses the product title and the first six key specs.
Macally USB Programmable GamePad with Force Feedback for iMac, 187.96 x 55.88 x 127 mm, Mac OS 9.2, Mac OS 10.2
Long summary description Macally USB Programmable GamePad with Force Feedback for iMac:
This is an auto-generated long summary of Macally USB Programmable GamePad with Force Feedback for iMac based on the first three specs of the first five spec groups.
Macally USB Programmable GamePad with Force Feedback for iMac. Dimensions (WxDxH): 187.96 x 55.88 x 127 mm, Compatible operating systems: Mac OS 9.2, Mac OS 10.2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
I/O ports
An interface on a device to which you can connect another device.
USB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
187.96 x 55.88 x 127 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 9.2, Mac OS 10.2
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes