X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iKeyboard Azerty Graphite USB Mac
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IKEY4-FR show
Show alternative article codes used in the online market place
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Oct 2011 10:46:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8294
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: • 2 years warranty
Long product name Macally iKeyboard Azerty Graphite USB Mac:
The short editorial description of Macally iKeyboard Azerty Graphite USB Mac
USB Extended Keyboard, French

Marketing text Macally iKeyboard Azerty Graphite USB Mac

:
The official marketing text of Macally iKeyboard Azerty Graphite USB Mac as supplied by the manufacturer
Works with any USB equipped Mac. Excellent feeling soft touch keys.

Features:

• New curved two tone translucent design

• Power On Switch (USB Softpower)

• Plug & Play and hot swapping

• 2 Built-in USB ports

• Excellent Feel and Shape

• Quiet soft touch with tactile feedback key
switch control

Short summary description Macally iKeyboard Azerty Graphite USB Mac:
This short summary of the Macally iKeyboard Azerty Graphite USB Mac data-sheet is auto-generated and uses the product title and the first six key specs.
Macally iKeyboard Azerty Graphite USB Mac, USB, AZERTY, Mac, G3/G4, iMac or PowerBook with a built-in USB port or any PowerPC with 3rd party USB adapter installe, 190 x 464 x 38 mm, MacOS 8.6 or later
Long summary description Macally iKeyboard Azerty Graphite USB Mac:
This is an auto-generated long summary of Macally iKeyboard Azerty Graphite USB Mac based on the first three specs of the first five spec groups.
Macally iKeyboard Azerty Graphite USB Mac. Device interface: USB, Keyboard layout: AZERTY. Cable length: 1.5 m. Keyboard dimensions (WxDxH): 190 x 464 x 38 mm, Keyboard weight: 1.1 kg. Compatibility: Mac, Minimum system requirements: G3/G4, iMac or PowerBook with a built-in USB port or any PowerPC with 3rd party USB adapter installe, Compatible operating systems: MacOS 8.6 or later
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Keyboard number of keys
105
Ergonomics
Cable length
How long the cable is.
1.5 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Weight & dimensions
Keyboard weight
1.1 kg
Keyboard dimensions (WxDxH)
190 x 464 x 38 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
Mac
Minimum system requirements
G3/G4, iMac or PowerBook with a built-in USB port or any PowerPC with 3rd party USB adapter installed
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
MacOS 8.6 or later
I/O ports
An interface on a device to which you can connect another device.
2 Built-in USB ports