location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Macally USB Optical Internet mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Optical Internet Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICEMOUSE-EU show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:33:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Macally USB Optical Internet mouse USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical White
  • - USB Type-A
  • - Buttons quantity: 3
  • - 0.9 m
Warranty: 3 years warranty.
Long product name Macally USB Optical Internet mouse USB Type-A :
The long product name of Macally USB Optical Internet mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Optical Internet Mouse
More>>>
Macally USB Optical Internet mouse USB Type-A:
The official description of Macally USB Optical Internet mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish & clean full size white color mouse with application specific programmable buttons and scroll.

Features:

- Precise optical sensor mouse

- No moving parts to clean

- Work on most surfaces without mouse pad*

- 3 Fully programmable buttons with scroll wheel

- Plug & Play and hot swapping

- White color to match new eMac, iMac and iBook

Short summary description Macally USB Optical Internet mouse USB Type-A:
This short summary of the Macally USB Optical Internet mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Macally USB Optical Internet Mouse, Optical, USB Type-A, White

Long summary description Macally USB Optical Internet mouse USB Type-A:
This is an auto-generated long summary of Macally USB Optical Internet mouse USB Type-A based on the first three specs of the first five spec groups.

Macally USB Optical Internet Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3. Product colour: White

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
White
Ergonomics
Cable length
0.9 m
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
75 g
Other features
Compatible operating systems
MacOS 9 +
Mouse dimensions (WxDxH)
115 x 60 x 33 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:56:25
Uk has collected 1 expert review for Macally USB Optical Internet mouse USB Type-A and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
schwarztech.us
Updated:
2011-10-03 23:56:25
Mice are an indispensable part of any computer system, whether it runs some version of the Mac OS, Windows, or even Linux. Unfortunately, many users, who do not share in the 1984 philosophy that one button rules them all, find that the stock mouse that...
100%