location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Broadcom CBL-SFF8087OCF-10M Serial Attached SCSI (SAS) cable 1 m Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Broadcom Check ‘Broadcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBL-SFF8087OCF-10M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL-SFF8087OCF-10M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0693494907100 show
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘Broadcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Broadcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Broadcom CBL-SFF8087OCF-10M Serial Attached SCSI (SAS) cable 1 m Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Mini-SAS
  • - SATA
  • - Male/Male
  • - Red
Warranty: 1 Year
Long product name Broadcom CBL-SFF8087OCF-10M Serial Attached SCSI (SAS) cable 1 m Red :
The long product name of Broadcom CBL-SFF8087OCF-10M Serial Attached SCSI (SAS) cable 1 m Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CBL-SFF8087OCF-10M - SATA, 1m
More>>>
Short summary description Broadcom CBL-SFF8087OCF-10M Serial Attached SCSI (SAS) cable 1 m Red:
This short summary of the Broadcom CBL-SFF8087OCF-10M Serial Attached SCSI (SAS) cable 1 m Red data-sheet is auto-generated and uses the product title and the first six key specs.

Broadcom CBL-SFF8087OCF-10M, 1 m, Mini-SAS, SATA, Male/Male, Red

Long summary description Broadcom CBL-SFF8087OCF-10M Serial Attached SCSI (SAS) cable 1 m Red:
This is an auto-generated long summary of Broadcom CBL-SFF8087OCF-10M Serial Attached SCSI (SAS) cable 1 m Red based on the first three specs of the first five spec groups.

Broadcom CBL-SFF8087OCF-10M. Cable length: 1 m, Connector 1: Mini-SAS, Connector 2: SATA

Brand Image Product code Product Stock Price from
Broadcom

Broadcom CBL-SFF8087OCF-06M Serial Attached SCSI (SAS) cable 0.6 m Red
(show image)
CBL-SFF8087OCF-06M CBL-SFF8087OCF-06M 0.00
(excl. VAT)
0 (incl. VAT)
Broadcom

Broadcom CBL-SFF8087OCF-05M Serial Attached SCSI (SAS) cable 0.5 m Red
(show image)
CBL-SFF8087OCF-05M CBL-SFF8087OCF-05M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)