Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lowepro Photo Hatchback 22L AW Backpack Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lowepro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Hatchback 22L AW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP36434-PWW
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lowepro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24696
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 18 Oct 2017 12:26:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lowepro Photo Hatchback 22L AW Backpack Grey :
The short editorial description of Lowepro Photo Hatchback 22L AW Backpack Grey

Photo Hatchback 22L AW, grey
More>>>
Short summary description Lowepro Photo Hatchback 22L AW Backpack Grey:
This short summary of the Lowepro Photo Hatchback 22L AW Backpack Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lowepro Photo Hatchback 22L AW, Backpack, Universal, Grey, 290 mm, 235 mm, 505 mm
Long summary description Lowepro Photo Hatchback 22L AW Backpack Grey :

Lowepro Photo Hatchback 22L AW. Case type: Backpack, Brand compatibility: Universal, Colour of product: Grey. Width: 290 mm, Depth: 235 mm, Height: 505 mm

This is an auto-generated long summary of Lowepro Photo Hatchback 22L AW Backpack Grey based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01
Testseek has collected 4 expert reviews for Lowepro Photo Hatchback 22L AW and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-12-12
Photography isn't always just about the camera, particularly once you start travelling far and wide to take photos. In those instances, you will likely need to bring along some supplies to last you the day or more, as well as any electronic devices you ma...
Good Lightweight for its size, Camera box is a handy feature...
Bad Camera not easily accessible unless you take off the backpack, A bit pricey...
Bottom line Odd camera compartment access aside, the Photo Hatchback 22L AW is a solid backpack that is well suited for enthusiastic photographers that take lots of day trips...
80%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)