location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lowepro Photo Hatchback 22L AW Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lowepro Check ‘Lowepro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Hatchback 22L AW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP36433-PWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0056035364334 show
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Lowepro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lowepro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 00:42:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lowepro Photo Hatchback 22L AW Red :
The long product name of Lowepro Photo Hatchback 22L AW Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo Hatchback 22L AW, Red
More>>>
Short summary description Lowepro Photo Hatchback 22L AW Red:
This short summary of the Lowepro Photo Hatchback 22L AW Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lowepro Photo Hatchback 22L AW, Red

Long summary description Lowepro Photo Hatchback 22L AW Red:
This is an auto-generated long summary of Lowepro Photo Hatchback 22L AW Red based on the first three specs of the first five spec groups.

Lowepro Photo Hatchback 22L AW. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 4 expert reviews for Lowepro Photo Hatchback 22L AW Red and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
Photography isn't always just about the camera, particularly once you start travelling far and wide to take photos. In those instances, you will likely need to bring along some supplies to last you the day or more, as well as any electronic devices you ma...
Good Lightweight for its size, Camera box is a handy feature...
Bad Camera not easily accessible unless you take off the backpack, A bit pricey...
Bottom line Odd camera compartment access aside, the Photo Hatchback 22L AW is a solid backpack that is well suited for enthusiastic photographers that take lots of day trips...
80%