location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech S135i 2.0 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S135i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
984-000174 show
Show alternative article codes used in the online market place
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:24:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech S135i 2.0 channels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - Headphone connectivity: 3.5 mm
  • - Black
Warranty: 2-year limited hardware warranty
Long product name Logitech S135i 2.0 channels Black :
The long product name of Logitech S135i 2.0 channels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S135i IPod Portable Speaker
More>>>
Logitech S135i 2.0 channels Black:
The official description of Logitech S135i 2.0 channels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready to move, ready to groove

Dock it
Whatever iPod you have—iPod classic, iPod nano, or iPod touch—you can play and charge it with this speaker.

Rock it
You can turn up the beat even more on your favorite songs with bass boost.

Go with it
Relaxing in your room or hanging out outside—this portable speaker gives you up to 10 hours of battery power.

A portable speaker for your iPod that’s ready to move and ready to groove.

Made for iPod
You can play and charge any iPod model with a dock connector.

Bass boost
A push of a button lets you feel the beat even more.

Portable design
Its compact size makes it easy to take your music with you from room to room.

Extended battery
You can unplug your speaker and enjoy up to 10 hours of battery life.*

Auxiliary input
You can connect just about any portable music player—and even your PC or CD player—with a standard 3.5 mm stereo jack.

Short summary description Logitech S135i 2.0 channels Black:
This short summary of the Logitech S135i 2.0 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech S135i, 2.0 channels, 3.5 mm, Black, AA, 10 h, 400 g

Long summary description Logitech S135i 2.0 channels Black:
This is an auto-generated long summary of Logitech S135i 2.0 channels Black based on the first three specs of the first five spec groups.

Logitech S135i. Audio output channels: 2.0 channels. Headphone connectivity: 3.5 mm. Product colour: Black. Battery type: AA, Battery life (max): 10 h. Weight: 400 g

Audio
Audio output channels *
2.0 channels
Ports & interfaces
Headphone connectivity *
3.5 mm
Design
Product colour *
Black
Power
Number of batteries supported
4
Power
Battery type
AA
Battery life (max)
10 h
Weight & dimensions
Weight
400 g
Other features
Compatible products
iPod Touch 2/1 iPod nano iPod classic
Cable length
1.8 m
Dimensions (WxDxH)
195 x 90 x 85 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:56
Uk has collected 1 expert review for Logitech S135i 2.0 channels Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)