location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Freedom Bluetooth Headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Freedom Bluetooth Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980228-0914
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Logitech Freedom Bluetooth Headset Wireless :
The long product name of Logitech Freedom Bluetooth Headset Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headset Mobile Freedom Bluetooth
More>>>
Logitech Freedom Bluetooth Headset Wireless:
The official description of Logitech Freedom Bluetooth Headset Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech® Mobile Freedom™ Headset is the first Bluetooth® headset to feature Logitech´s patent-pending WindStop™ technology, so now you can enjoy clear calls even in windy conditions. And because it also performs in high-traffic WiFi areas, interference simply isn´t an issue. Conveniently make and answer calls with the touch of a button and leave your phone nearby, in your pocket, shirt, or briefcase. It works with any phone enabled with Bluetooth® technology and offers 7 hours of talk time battery life and a design so comfortable you´ll give up talking long before your headset does.

Bluetooth 1.2 compatible: No additional phone dongle needed to enjoy 10 meters (30 feet) of range. It also works with your Bluetooth-compatible PC. And Bluetooth v1.2 gives you adaptive frequency hopping, quick connect time, and improved audio quality.
Logitech´s patent-pending WindStop technology: WindStop enables clear conversations in adverse conditions by reducing the disruptive effects of wind noise, including automobile air conditioners.
Comfortable and lightweight: Rotating clip conveniently fits either ear, and lightweight soft foam ear pad stays comfortable even after long talk sessions.
Long-life battery: Enjoy up to 7 hours of talk time or up to 250 hours of standby time between charges.
Multifunction button: Call/answer button on the headset lets you conduct calls without having to pick up the phone. The Logitech Mobile Freedom Headset also supports several features built into many handsets, such as voice dialing, three-way calling, and mute.

Short summary description Logitech Freedom Bluetooth Headset Wireless:
This short summary of the Logitech Freedom Bluetooth Headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Freedom Bluetooth Headset, Wireless, 23 g, Headset

Long summary description Logitech Freedom Bluetooth Headset Wireless:
This is an auto-generated long summary of Logitech Freedom Bluetooth Headset Wireless based on the first three specs of the first five spec groups.

Logitech Freedom Bluetooth Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 23 g

Performance
Product type *
Headset
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
7 h
Standby time
250 h
Weight & dimensions
Weight
23 g
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:29:29
Uk has collected 8 expert reviews for Logitech Freedom Bluetooth Headset Wireless and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2018-06-01 08:29:29
Ultra-lightweight, easy to use...
80%
Howstuffworks.com
Updated:
2018-06-01 08:29:25
The Logitech Mobile Freedom is a lightweight headset that provides clear transmissions and a comfortable fit. Using Bluetooth 1.2 technology, the Mobile Freedom utilizes frequency hopping to cut down on interference and can transmit almost 30 feet. Win...
100%
phonearena.com
Updated:
2018-06-01 08:29:26
The current line of Logitech Bluetooth headsets is comprised of the Pro, Traveller, Freedom and the low end Express. Both the Traveller and Freedom are mid-level devices featuring Windstop wind-noise-reducing technology.Almost the entire headset is dar...
Good Offers excellent range, Very good battery life, Good wind cancellation...
Bad Very uncomfortable to wear, Hard to put on...
Bottom line Even though this Logitech's headset offers excellent battery life, range and wind noise suppression, the horrible design ruins it all. I do not see the point of owning a headset with good features and performance, but completely uncomfortable to be wor...
60%
gideontech.com
Updated:
2018-06-01 08:29:28
337 Hands free mobile, namely Bluetooth, is a huge market without much slowdown in sight. With more and more Bluetooth enabled phones on the market, it makes hands-free talking even easier to use. Bluetooth not only provides hands-free use of your phon...
0%
mobileburn.com
Updated:
2018-06-01 08:29:29
Better known for keyboards and computer mice, Logitech has also been playing around in the Bluetooth industry for a while. Their latest headset, the Mobile Freedom, is a real solid performer and a great value for people looking to upgrade to a Bluetoot...
0%
mobiletechreview.com
Updated:
2018-06-01 08:29:29
Logitech is an established brand in the mobile accessory world. Their last generation Bluetooth wireless headset had amazing battery life, beating out most all other Bluetooth headsets we’ve tested in standby time and talk time. Logitech recently re...
0%
Brand Image Product code Product Stock Price from
Logitech Mobile Earbud Headset Nokia HDC-9P Wired Logitech Mobile Earbud Headset Nokia HDC-9P Wired
(show image)
980162-0914 Mobile Earbud Headset Nokia HDC-9P 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Headset Mobile Earbud Sony-Ericson Wired Logitech Headset Mobile Earbud Sony-Ericson Wired
(show image)
980160-0914 Headset Mobile Earbud Sony-Ericson 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)