location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Headset Mobile Bleutooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset Mobile Bleutooth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980179-0914 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year guarantee
Long product name Logitech Headset Mobile Bleutooth :
The long product name of Logitech Headset Mobile Bleutooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Mobile Bluetooth® Headset: Boom Microphone, Cable Management, Multifunction Switch, RF Cordless
More>>>
Logitech Headset Mobile Bleutooth:
The official description of Logitech Headset Mobile Bleutooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Free yourself from tangled headset wires and still enjoy long hours of talk time with the Logitech® Mobile Bluetooth® Headset. This lightweight headset clips comfortably to your ear and connects cordlessly to your Bluetooth mobile phone. Best of all, it boasts an incredibly long battery life: one charge lets you talk for up to 7 hours.

Soft-touch surfaces give the headset a comfortable feel. And the adjustable, swing-out boom features a noise-cancelling microphone that enhances audio quality by blocking out unwanted background noise - great for loud environments like cars, airports, trains or trade shows.

Short summary description Logitech Headset Mobile Bleutooth:
This short summary of the Logitech Headset Mobile Bleutooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Headset Mobile Bleutooth, 30 g, Headset

Long summary description Logitech Headset Mobile Bleutooth:
This is an auto-generated long summary of Logitech Headset Mobile Bleutooth based on the first three specs of the first five spec groups.

Logitech Headset Mobile Bleutooth. Product type: Headset. Weight: 30 g

Performance
Product type *
Headset
Battery
Talk time
8 h
Weight & dimensions
Weight
30 g
Other features
Minimum system requirements
Bluetooth v1.1
Country Distributor
United Kingdom 1 distributor(s)