X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset Mobile Over Ear Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980150-0914 show
Show alternative article codes used in the online market place
Category :
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:28:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9237
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 2 years
Long product name Logitech Headset Mobile Over Ear Blue:
The short editorial description of Logitech Headset Mobile Over Ear Blue
Headset Mobile Over Ear Blue, Sony-Ericsson version
Short summary description Logitech Headset Mobile Over Ear Blue:
This short summary of the Logitech Headset Mobile Over Ear Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech Headset Mobile Over Ear Blue, Wired, 100 - 5000 Hz, 100 - 10000 Hz, Telephone
Long summary description Logitech Headset Mobile Over Ear Blue:
This is an auto-generated long summary of Logitech Headset Mobile Over Ear Blue based on the first three specs of the first five spec groups.
Logitech Headset Mobile Over Ear Blue. Connectivity technology: Wired. Headphone frequency: 100 - 5000 Hz, Impedance: 150 Ω. Microphone frequency: 100 - 10000 Hz. Compatibility: Telephone
Logitech Headset Mobile Over Ear Blue Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.