X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-530 Speakers 5.1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970114-0914
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Apr 2006
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Jun 2011 13:13:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27799
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-04-06 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 2 years
Long product name Logitech X-530 Speakers 5.1:
The short editorial description of Logitech X-530 Speakers 5.1
Logitech® X-530
Short summary description Logitech X-530 Speakers 5.1:
This short summary of the Logitech X-530 Speakers 5.1 data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech X-530 Speakers 5.1, Home theatre speakers, 40 - 20000 Hz
Long summary description Logitech X-530 Speakers 5.1:
This is an auto-generated long summary of Logitech X-530 Speakers 5.1 based on the first three specs of the first five spec groups.
Logitech X-530 Speakers 5.1. RMS rated power: 70 W, Peak Music Power Output (PMPO): 140 W, Frequency range: 40 - 20000 Hz. Type: Home theatre speakers, Audio output channels: 5.1, Subwoofer RMS power: 25 W
Logitech X-530 Speakers 5.1 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
Altec Lansing

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63293 channel partners already
Altec Lansing (151IE) 151i powered audio system
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
151IE
 —