location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop MX 3000 keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop MX 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967431-0250
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Cordless Desktop MX 3000 keyboard RF Wireless :
The long product name of Logitech Cordless Desktop MX 3000 keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop MX 3000 layout swiss
More>>>
Logitech Cordless Desktop MX 3000 keyboard RF Wireless:
The official description of Logitech Cordless Desktop MX 3000 keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cordless Desktop MX 3000

The Logitech Cordless Desktop MX 3000 is a phenomenal blend of ergonomics, power, and style. Media enthusiasts will love Logitech’s Media Life software, which brings presents your entire media library in a single easily navigated interface. The MX 3000 boasts a complete array of sleek one-touch controls. These include e-mail and application launch, audio/video playback, radio presets, video Instant Messenger, and IM status management. It also provides true two-hand navigation capability. Left side keyboard controls include scroll wheel and precision zoom, while the stellar MX 700 rechargeable optical mouse features scroll wheel, Cruise Control, and one-touch web Forward and Back.

Positioning:
MX performance: a phenomenal blend of ergonomics, power, and style.
Logitech Media Life software - Premier one-touch communication and media controls
MX 700 rechargeable optical mouse - True two-hand navigation

Short summary description Logitech Cordless Desktop MX 3000 keyboard RF Wireless:
This short summary of the Logitech Cordless Desktop MX 3000 keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop MX 3000, Wireless, RF Wireless

Long summary description Logitech Cordless Desktop MX 3000 keyboard RF Wireless:
This is an auto-generated long summary of Logitech Cordless Desktop MX 3000 keyboard RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless Desktop MX 3000. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Power
Battery type
4 x AA type
System requirements
Mac operating systems supported
No
Other features
Compatible operating systems
Microsoft Windows 98 Second Edition, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
I/O ports
Wireless ( RF ) - PS/2, USB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:09
Uk has collected 6 expert reviews for Logitech Cordless Desktop MX 3000 keyboard RF Wireless and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
aphnetworks.com
Updated:
2017-03-01 10:11:09
Although Logitech isnt the kind of company that advertises on every billboard down the road and every other page in magazines, its very interesting how they are such a successful company. Every year, as they roll out new keyboards, mice, and other co...
70%
pocket-lint.com
Updated:
2017-03-01 10:11:09
Good, but probably a bit over the top for most people.
70%
Bcchardware.com
Updated:
2017-03-01 10:11:09
Cordless Keyboard & Mouse combos have greatly increased their value, usability and quality over the past few years. The first wireless keyboard and mouse I ever used was the A4Tech Wireless Desktop. This unit used 27MHz Wireless technology and was p...
Good Great quality and performance keyboard and mouse, Wireless connectivity has great response, Good range on both products - Mouse works over 15 feet from base - Keyboard works even farther, Can assign keystrokes and other functions to extra hotkeys, a...
Bad SetPoint CD comes with other "adware".
Bottom line This keyboard and mouse combo is really a great set. For under $100CDN you get a wireless laser mouse and a great wireless keyboard. The MX1000 mouse still costs around $100CDN in retail stores, and the MX600 is based on the same engine and has a co...
97%
techgage.com
Updated:
2017-03-01 10:11:09
When looking to purchase any type of hardware, there seems to be a common problem: Too much selection! The peripheral mark is certainly not excluded from this. Simply taking a look at Logitechs own products page can be overwhelming if you are looking...
Bottom line Overall, this is quite a great setup, especially for the low price of $65US. Sadly though, this is one combo that has its share of issues. I have used many wireless Logitech products without many problems, but this is where that ball stops. The base f...
70%