location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop LX 300 keyboard RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop LX 300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967427-0123
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Cordless Desktop LX 300 keyboard RF Wireless Black :
The long product name of Logitech Cordless Desktop LX 300 keyboard RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech Cordless Desktop LX 300
More>>>
Logitech Cordless Desktop LX 300 keyboard RF Wireless Black:
The official description of Logitech Cordless Desktop LX 300 keyboard RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your desktop comes with a keyboard and a mouse. Both devices work together to offer a typing, editing and navigating solution in a software environment. Follow these guidelines to use your keyboard and mouse:
- First place the keyboard in front of you on your desk. The right distance from your body is reached when your elbow is close to your side, and your fingers reach the center of the keyboard
- If you are right handed place the mouse on the right side of the keyboard.
- Have the mouse as close as possible to the keyboard allowing your hand to move the mouse without touching the keyboard with your thumb.
- When your hand moves from the mouse to the keyboard, the elbow should stay close to your side.
- If you have a palmrest, use it between keying tasks, not while typing. Using it while typing may increase pressure against the hand and increase the chance of injury.
- When mousing with your right hand, it is recommended to use the left-hand side of your keyboard with your left hand. There may be specific functions such as web navigation tools that you can do with your left hand. This is the 2 Handed Navigation feature that some Logitech keyboards have. It has an ergonomic benefit that is explained in the downloadable Desktop Design & Comfort. This may increase your productivity and reduce fatigue. Working, playing, communicating this way may make you more productive and may add a lot of comfort to your computing experience.

Short summary description Logitech Cordless Desktop LX 300 keyboard RF Wireless Black:
This short summary of the Logitech Cordless Desktop LX 300 keyboard RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop LX 300, Wireless, RF Wireless, Black

Long summary description Logitech Cordless Desktop LX 300 keyboard RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop LX 300 keyboard RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop LX 300. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Design
Product colour *
Black
Power
Battery type
4 AA
System requirements
Mac operating systems supported
No
Minimum system requirements
CD Rom Drive
Other features
Compatible operating systems
Windows 98SE/ME/2000/XP
I/O ports
USB PS/2