location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CORDLESS DESKTOP MX keyboard Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CORDLESS DESKTOP MX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967301-0250
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years warranty.
Long product name Logitech CORDLESS DESKTOP MX keyboard Bluetooth :
The long product name of Logitech CORDLESS DESKTOP MX keyboard Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CORDLESS DESKTOP MX BLUETOOTH SF (PC)
More>>>
Logitech CORDLESS DESKTOP MX keyboard Bluetooth:
The official description of Logitech CORDLESS DESKTOP MX keyboard Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Today's most advanced wireless technology for personal networks is Bluetooth, which offers up to 10 meters of range for secure data transmission and works with devices like mobile phones, printers and PDAs. If you've decided to upgrade to Bluetooth, then you need a Bluetooth hub connected to your home PC. But why add yet another device to your already-crowded desktop? Logitech's Cordless Desktop MX for Bluetooth combines a premium Bluetooth keyboard, a rechargeable Bluetooth mouse, and a Bluetooth wireless hub - all in one package.
-With this versatile package, you can easily transform your PC into a Bluetooth control center: Communicate instantly using your Bluetooth headset, or easily exchange data between your PC and your Bluetooth PDA, cell phone and printer. Thanks to the power of Bluetooth, you can do it all without wires.
-Logitech's Cordless Keyboard for Bluetooth enables you to control music and videos from convenient keyboard buttons. Or take advantage of the extra function keys for smarter navigation through applications, files, web sites and more. And with the MX 900 Cordless Optical Mouse, you'll enjoy the maintenance-free precision and rechargeable convenience of the most advanced mouse ever.
-To streamline your desktop, a single external device performs two critical functions: wireless hub for all your Bluetooth devices and power charger for the mouse. You won't have to worry about desktop clutter or battery life. It's just another way Logitech makes it easier for you to work, play, and communicate in comfort and style.

Short summary description Logitech CORDLESS DESKTOP MX keyboard Bluetooth:
This short summary of the Logitech CORDLESS DESKTOP MX keyboard Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CORDLESS DESKTOP MX, Wireless, Bluetooth

Long summary description Logitech CORDLESS DESKTOP MX keyboard Bluetooth:
This is an auto-generated long summary of Logitech CORDLESS DESKTOP MX keyboard Bluetooth based on the first three specs of the first five spec groups.

Logitech CORDLESS DESKTOP MX. Connectivity technology: Wireless, Device interface: Bluetooth

Keyboard
Device interface *
Bluetooth
Pointing device *
Rechargeable bluetooth optical mouse
Connectivity technology
Wireless
Power
Battery type
AA type NiMH rechargeable batteries (for the mouse), 4 AA alkaline batteries (for the keyboard)/ (Installed Qty-6).
Mouse
Movement detection technology
Optical
System requirements
Mac operating systems supported
No
System requirements
Minimum system requirements
IBM-compatible system without Bluetooth pre-installed Windows 2000, XP (no service pack required) USB port for Bluetooth functionality PS/2 port for keyboard use during boot CD-ROM drive
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Microsoft Windows 2000 / XP
Keyboard function keys
105
I/O ports
1 x USB - 4 PIN USB Type A 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style)
Brand Image Product code Product Stock Price from
Logitech CORDLESS DESKTOP MX BUNDLE keyboard Bluetooth Logitech CORDLESS DESKTOP MX BUNDLE keyboard Bluetooth
(show image)
967301+GY17CSSS/PROM CORDLESS DESKTOP MX BUNDLE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CORDLESS DESKTOP MX BUNDLE keyboard Bluetooth Logitech CORDLESS DESKTOP MX BUNDLE keyboard Bluetooth
(show image)
967301-0100+GY17CSSS CORDLESS DESKTOP MX BUNDLE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CORDLESS DESKTOP keyboard Bluetooth Logitech CORDLESS DESKTOP keyboard Bluetooth
(show image)
967301-0101 CORDLESS DESKTOP 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CORDLESS D TOP MX B TOOTH keyboard Bluetooth Logitech CORDLESS D TOP MX B TOOTH keyboard Bluetooth
(show image)
967301-0120 CORDLESS D TOP MX B TOOTH 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CORDLESS DESKTOP MX keyboard Bluetooth Logitech CORDLESS DESKTOP MX keyboard Bluetooth
(show image)
967301-0123 CORDLESS DESKTOP MX 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless DT MX f Bluetooth NL 105k USB keyboard Logitech Cordless DT MX f Bluetooth NL 105k USB keyboard
(show image)
967301-0100 Cordless DT MX f Bluetooth NL 105k USB 0.00
(excl. VAT)
0 (incl. VAT)