location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech INTERNET NAV SE keyboard USB + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTERNET NAV KEYBOARD SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967234-0120
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year guarantee
Long product name Logitech INTERNET NAV SE keyboard USB + PS/2 :
The long product name of Logitech INTERNET NAV SE keyboard USB + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INTERNET NAV KEYBOARD SE QUERTY UK POWERPLUG UK (NMS)
More>>>
Logitech INTERNET NAV SE keyboard USB + PS/2:
The official description of Logitech INTERNET NAV SE keyboard USB + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be more productive online and on your desktop with the Internet Navigator Keyboard. Its low-profile Zero Degree Tilt design with detachable wrist rest and comfortable tactile keys delivers comfort and style. And the enhanced function key commands simplify the things you do most often-such as navigating through documents and web sites, sending email, using an instant messenger, controlling multimedia and accessing files.
-Faster scrolling and application switching .
-Enhanced commands to simplify tasks .
-Ultra-flat Zero Degree Tilt design .
-Now also available for Windows and Mac.

Short summary description Logitech INTERNET NAV SE keyboard USB + PS/2:
This short summary of the Logitech INTERNET NAV SE keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech INTERNET NAV KEYBOARD SE, Wired, USB + PS/2

Long summary description Logitech INTERNET NAV SE keyboard USB + PS/2:
This is an auto-generated long summary of Logitech INTERNET NAV SE keyboard USB + PS/2 based on the first three specs of the first five spec groups.

Logitech INTERNET NAV KEYBOARD SE. Connectivity technology: Wired, Device interface: USB + PS/2

Keyboard
Device interface *
USB + PS/2
Connectivity technology
Wired
System requirements
Mac operating systems supported
Yes
Minimum processor
IBM-compatible PC
Weight & dimensions
Keyboard dimensions (WxDxH)
510 x 244 x 60 mm
Keyboard weight
1.5 kg
Other features
Compatibility
PC / Mac
Internal
No
Compatible operating systems
Microsoft Windows NT 4.0, Apple MacOS X, Microsoft Windows XP, Microsoft Windows 98/ME/2000
Keyboard function keys
Internet browsing, multimedia, applications launch, application switching, programmable
I/O ports
1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x USB - 4 PIN USB Type A
Brand Image Product code Product Stock Price from
Logitech INTERNET NAVIGATOR keyboard USB + PS/2 Logitech INTERNET NAVIGATOR keyboard USB + PS/2
(show image)
967234-0250 KEYBOARD INTERNET NAVIGATOR 0.00
(excl. VAT)
0 (incl. VAT)
Logitech INTERNET keyboard USB + PS/2 Logitech INTERNET keyboard USB + PS/2
(show image)
967234-0123 KEYBOARD INTERNET 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CS Intnet Navigator US 101k OC keyboard USB + PS/2 Logitech CS Intnet Navigator US 101k OC keyboard USB + PS/2
(show image)
967234-0100?OC CS Intnet Navigator Keyboard US 101k OC 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Internet Navigator US 101keys PS2 keyboard USB Logitech Internet Navigator US 101keys PS2 keyboard USB
(show image)
967234-0100 Internet Navigator Keyboard US 101keys PS2 0.00
(excl. VAT)
0 (incl. VAT)