location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Internet Navigator US 101keys PS2 keyboard USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Navigator Keyboard US 101keys PS2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967234-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:09:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 5-year guarantee
Long product name Logitech Internet Navigator US 101keys PS2 keyboard USB :
The long product name of Logitech Internet Navigator US 101keys PS2 keyboard USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Internet Navigator™ Keyboard Special Edition, Mac&PC, Multimedia Control, PS/2, USB, Zero Degree Tilt™
More>>>
Logitech Internet Navigator US 101keys PS2 keyboard USB:
The official description of Logitech Internet Navigator US 101keys PS2 keyboard USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be more productive online and on your desktop with the Internet Navigator Keyboard. Its low-profile Zero Degree Tilt design with detachable wrist rest and comfortable tactile keys delivers comfort and style. And the enhanced function key commands simplify the things you do most often-such as navigating through documents and web sites, sending email, using an instant messenger, controlling multimedia and accessing files.

Short summary description Logitech Internet Navigator US 101keys PS2 keyboard USB:
This short summary of the Logitech Internet Navigator US 101keys PS2 keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Internet Navigator Keyboard US 101keys PS2, Wired, USB

Long summary description Logitech Internet Navigator US 101keys PS2 keyboard USB:
This is an auto-generated long summary of Logitech Internet Navigator US 101keys PS2 keyboard USB based on the first three specs of the first five spec groups.

Logitech Internet Navigator Keyboard US 101keys PS2. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 101

Keyboard
Device interface *
USB
Keyboard number of keys
101
Connectivity technology
Wired
System requirements
Mac operating systems supported
Yes
System requirements
Minimum system requirements
IBM-compatible PC: Full functionality in Windows 98, NT 4, 2000, Me, XP Available USB or PS/2 port Windows 98 or later for USB Macintosh system Mac OS X USB port CD-ROM drive to install software For Internet and email functionality: An Internet account Netscape Navigator 4.0+, Microsoft Internet Explorer 4.0+ or AOL 4.0+ For multimedia control: Sound card and speakers
Other features
Compatibility
PC & Mac
Compatible operating systems
Windows 98, NT 4, 2000, Me, XP Mac OS X
Keyboard function keys
Customize keyboard features with powerful iTouch software
I/O ports
USB or PS/2 port
Brand Image Product code Product Stock Price from
Logitech INTERNET NAV SE keyboard USB + PS/2 Logitech INTERNET NAV SE keyboard USB + PS/2
(show image)
967234-0120 INTERNET NAV KEYBOARD SE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech INTERNET NAVIGATOR keyboard USB + PS/2 Logitech INTERNET NAVIGATOR keyboard USB + PS/2
(show image)
967234-0250 KEYBOARD INTERNET NAVIGATOR 0.00
(excl. VAT)
0 (incl. VAT)
Logitech INTERNET keyboard USB + PS/2 Logitech INTERNET keyboard USB + PS/2
(show image)
967234-0123 KEYBOARD INTERNET 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CS Intnet Navigator US 101k OC keyboard USB + PS/2 Logitech CS Intnet Navigator US 101k OC keyboard USB + PS/2
(show image)
967234-0100?OC CS Intnet Navigator Keyboard US 101k OC 0.00
(excl. VAT)
0 (incl. VAT)