Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Comfort Duo™ RF Wireless keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Comfort Duo™
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967231-0100
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18285
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Cordless Comfort Duo™ RF Wireless keyboard :
The short editorial description of Logitech Cordless Comfort Duo™ RF Wireless keyboard

Logitech® Cordless Comfort Duo™
More>>>

Logitech Cordless Comfort Duo™ RF Wireless keyboard:
The official marketing text of Logitech Cordless Comfort Duo™ RF Wireless keyboard as supplied by the manufacturer
The elegant Logitech Cordless Comfort Duo™ combines the exceptional comfort of a split-key keyboard layout with the high-performance Cordless MouseMan® Optical. This combination fits where you want it without compromising performance, precision, or power. The keyboard's design allows your hands and wrists to rest in a natural position while offering one-touch access to your files, applications, email, and the Web. Our mouse moves easily on almost any surface with no ball or moving parts to maintain. And in a stylish black color this team of products never looked so good. Sit back, relax, and enjoy the world of cordless comfort.

- Comfortable split-key keyboard
- Cordless freedom through digital radio technology
- Customizable, keyboard-based access to any application, including email and multimedia
- Comfortable, contoured mouse shape that fits snugly in right hand
- Powerful optical sensor for twice the speed and twice the accuracy of standard optical mice
- Windows and Macintosh compatible
Short summary description Logitech Cordless Comfort Duo™ RF Wireless keyboard:
This short summary of the Logitech Cordless Comfort Duo™ RF Wireless keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech Cordless Comfort Duo™, RF Wireless, IBM / Macintosh, IBM / Macintosh CD-ROM USB / PS/2 , Windows 98, Windows NT 4.0, Windows 2000, Windows Me, Windows XP, Mac OS X
Long summary description Logitech Cordless Comfort Duo™ RF Wireless keyboard :

Logitech Cordless Comfort Duo™. Device interface: RF Wireless. Compatibility: IBM / Macintosh, Minimum system requirements: IBM / Macintosh CD-ROM USB / PS/2 , Compatible operating systems: Windows 98, Windows NT 4.0, Windows 2000, Windows Me, Windows XP, Mac OS X

This is an auto-generated long summary of Logitech Cordless Comfort Duo™ RF Wireless keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatibility
The other products, software and hardware this product can be used with.
IBM / Macintosh
Minimum system requirements
IBM / Macintosh CD-ROM USB / PS/2
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows NT 4.0, Windows 2000, Windows Me, Windows XP, Mac OS X
I/O ports
An interface on a device to which you can connect another device.
USB, PS/2
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 3 expert reviews for Logitech Cordless Comfort Duo™ and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
Logitech Office Cordless Desktop 2.4 GHz RF Wireless QWERTY Black keyboard Logitech Office Cordless Desktop 2.4 GHz RF Wireless QWERTY Black keyboard
(show image)
967576-0100 Office Cordless Desktop 2.4 GHz  — 
Logitech Media Keyboard PS/2 QWERTY Black keyboard Logitech Media Keyboard PS/2 QWERTY Black keyboard
(show image)
967560-0100 Media Keyboard  — 
Logitech Internet Navigator™ Keyboard USB+PS/2 keyboard Logitech Internet Navigator™ Keyboard USB+PS/2 keyboard
(show image)
967448-0100/1100 Internet Navigator™ Keyboard  — 
X