Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967209-0100
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11267
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited warranty - 1 year
Long product name Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard :
The short editorial description of Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard

KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series
More>>>

Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard:
The official marketing text of Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard as supplied by the manufacturer
It could be the only handheld peripheral you'll ever need: a wraparound keyboard and protective case for your Palm handheld device. Now you can quickly and easily enter data wherever you are: just open the case to instantly access your handheld, then slide the SmartMotion cradle upright and you're ready to type.KeyCase is compatible with the Palm m125, m130, m500, m505, m515 and i705 Series.
Short summary description Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard:
This short summary of the Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series, 5 - 35 °C, 10 - 80%, PC, Mac, Microsoft Windows 95/98, Palm OS 3.3, Microsoft Windows 2000 / NT4.0, Microsoft Windows Millennium...
Long summary description Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard :

Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series. Compatibility: PC, Mac, Compatible operating systems: Microsoft Windows 95/98, Palm OS 3.3, Microsoft Windows 2000 / NT4.0, Microsoft Windows Millennium...

This is an auto-generated long summary of Logitech KeyCaseTM Keyboard EN 79keys PDA f Palm 500-series keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal
The product is built in.
No
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC, Mac
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95/98, Palm OS 3.3, Microsoft Windows 2000 / NT4.0, Microsoft Windows Millennium Edition, Palm OS 4.0, Microsoft Windows XP
Peripheral/ interface devices
CD-ROM
Keyboard function keys
79
I/O ports
An interface on a device to which you can connect another device.
1 x docking / port replicator
Brand Image Product code Product Stock Price from
Logitech KeyCaseTM Keyboard FR 79keys PDA f Palm 500-series Grey keyboard Logitech KeyCaseTM Keyboard FR 79keys PDA f Palm 500-series Grey keyboard
(show image)
967209-0101 KeyCaseTM Keyboard FR 79keys PDA f Palm 500-series  — 
X