Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM 3 BUTTON MOUSE S35
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
952862-0600
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12972
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 10 Oct 2017 18:16:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice :
The short editorial description of Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice

OEM 3 BUTTON MOUSE S35 PS 2 LIGHT GREY 10 PACK NS (PC)
More>>>

Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice:
The official marketing text of Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice as supplied by the manufacturer
The Logitech® mouse model S35 is the classic 3-button mechanical mouse for system integration. Ease of installation and ease of use guaranteed; the third button can be programmed to your favourite short-cuts.


The Logitech logo is your assurance of premium quality from the world's leading manufacturer of computer mice. Ships in a multi-pack containing 10 units ideal for system integration.

Short summary description Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice:
This short summary of the Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice data-sheet is auto-generated and uses the product title and the first six key specs.
Logitech OEM 3 BUTTON MOUSE S35, PS/2, Opto-mechanical, 400 DPI, Grey, PC, Microsoft Windows 95, 98, Me, NT 4.0, 2000, XP
Long summary description Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice :

Logitech OEM 3 BUTTON MOUSE S35. Device interface: PS/2, Movement detection technology: Opto-mechanical, Movement resolution: 400 DPI. Colour of product: Grey. Compatibility: PC, Compatible operating systems: Microsoft Windows 95, 98, Me, NT 4.0, 2000, XP

This is an auto-generated long summary of Logitech OEM 3 BUTTON MOUSE S35 PS/2 Opto-mechanical 400DPI Grey mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement detection technology *
Opto-mechanical
Movement resolution *
400 DPI
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95, 98, Me, NT 4.0, 2000, XP
Function keys
Programmable
X