location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M110 Silent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M110 Silent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-005508 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206080539
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M110 Silent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The sound of silence: The M110 Logitech mouse offers the same click feel with more than 90% noise reduction on the click sound. Enjoy a quiet experience for you and those close by
  • - Simple to set up and use: There’s no software to install. Just plug the cable into a USB port and use your new optical computer mouse right away, on Windows as well as Mac
  • - Smooth control: The responsive, smooth cursor control of this PC or laptop mouse provides precise tracking and easy text selection
  • - Ambidextrous design: Whether you’re right or left-handed, the mouse fits comfortably into everyone’s palm
  • - Upgrade to Logitech M330 Wireless Silent mouse, for increased comfort: Scultpted shape and soft rubber grips, silent clicks and wireless freedom
Warranty: 3 years
Long product name Logitech M110 Silent :
The long product name of Logitech M110 Silent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M110 Silent
More>>>
Logitech M110 Silent:
The official description of Logitech M110 Silent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the sound of silence. The Logitech M110 Silent gives you plug-and-play comfort, reliability and silent control of your computer. You and those around you will enjoy a quiet experience thanks to a 90% noise reduction with the same click feel. The responsive, smooth cursor control offers precise tracking and easy text selection, while the full-size, ambidextrous design fits comfortably into either right or left palm. This simple to set up and use mouse has no software to install. Just plug the cable into a USB port and use it right away.

Short summary description Logitech M110 Silent:
This short summary of the Logitech M110 Silent data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M110 Silent, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description Logitech M110 Silent:
This is an auto-generated long summary of Logitech M110 Silent based on the first three specs of the first five spec groups.

Logitech M110 Silent. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

SIMPLE TO SET UP AND USE
SIMPLE TO SET UP AND USE

The mouse works right out of the box. No installation hassles. No software required. Setup is fast and easy—just plug the cable into a USB port and you’re good to go.

FULL-SIZE COMFORT, AMBIDEXTROUS DESIGN
FULL-SIZE COMFORT, AMBIDEXTROUS DESIGN

Left-handed or right, you’ll be comfortable hour after hour with this full-size, ambidextrous design. The curved surface was designed to support your fingers just right in order to prevent fatigue.

QUIET MARK CERTIFICATION
QUIET MARK CERTIFICATION

Logitech is the first and unique company in the world to receive the Quiet Mark certification for a mouse. This international mark of approval from the UK Noise Abatement Society recognizes technology designed to reduce noise.

BUILT BY LOGITECH
BUILT BY LOGITECH

This mouse comes with the high quality and reliability that have made Logitech the global leader for mice—plus a three-year limited hardware warranty.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Movement resolution
1000 DPI
Recommended usage
Universal
Number of scroll wheels
1
Scrolling directions
Vertical
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Cable length
1.8 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
61.7 mm
Depth
38.4 mm
Height
113 mm
Weight
85 g
Packaging content
User guide
Yes
Packaging data
Quantity *
1
Package width
42 mm
Package depth
87 mm
Package height
132 mm
Package weight
116 g
Package type
Box
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case width
184 mm
Master (outer) case length
221 mm
Master (outer) case height
281 mm
Master (outer) case gross weight
2.52 kg
Other features
Packaging content
Mouse User documentation 3-year manufacturer’s guarantee
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech M110 Silent:
Disclaimer

© 2018 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.