location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Light 'n Go 3-in-1 Activity Walker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Light 'n Go
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Light 'n Go 3-in-1 Activity Walker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
643095DF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743643095 show
Category:
Seat or trolley on wheels on which a baby can sit/lean whilst it moves its legs and learns to walk.
Baby Walkers Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:27
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 643095DF user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Light 'n Go 3-in-1 Activity Walker :
The long product name of Little Tikes Light 'n Go 3-in-1 Activity Walker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Light 'n Go 3-in-1 Activity Walker, Dutch/French, 9 months - 3 years
More>>>
Little Tikes Light 'n Go 3-in-1 Activity Walker:
The official description of Little Tikes Light 'n Go 3-in-1 Activity Walker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes encourages babies to walk in a whole new light with the Light 'n Go 3-in-1 Activity Walker. When baby begins pushing the walker, fun engaging lights activate and project on the ground in front of the walker inspiring baby to keep moving. Adjustable speed control on the wheels protect beginning walkers.

The walker easily converts to an activity table packed with fun and unique features such as a glowing light dome. Simply lock the wheels and slide the activity panel up.

Younger babies can even get in on the action. Babies can sit and play since the walker folds in half, moving the activity panel close to the floor.

With over 70 activities, songs and sounds and 3 ways to play your baby will learn about shapes, colors, music and more with the Light 'n Go 3-in-1 Activity Walker!

Short summary description Little Tikes Light 'n Go 3-in-1 Activity Walker:
This short summary of the Little Tikes Light 'n Go 3-in-1 Activity Walker data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Light 'n Go 3-in-1 Activity Walker, Multicolour

Long summary description Little Tikes Light 'n Go 3-in-1 Activity Walker:
This is an auto-generated long summary of Little Tikes Light 'n Go 3-in-1 Activity Walker based on the first three specs of the first five spec groups.

Little Tikes Light 'n Go 3-in-1 Activity Walker. Recommended age (min): 9 month(s), Suggested gender: Boy/Girl, Recommended age (max): 36 month(s). Learning & training skills: Colours learning, Shapes learning, Animals learning, Numbers learning. Battery type: AA. Package width: 610 mm, Package depth: 135 mm, Package height: 406.5 mm. Recommended age (min): 9 yr(s)

Features
Recommended age (min) *
9 month(s)
Recommended age (max)
36 month(s)
Suggested gender *
Boy/Girl
Playcenter
Yes
Product colour
Multicolour
Lighting effects supported
Yes
Sounding
Yes
Learning & training skills
Learning & training skills
Colours learning, Shapes learning, Animals learning, Numbers learning
Power
Battery type
AA
Number of batteries supported
3
Packaging data
Package width
610 mm
Package depth
135 mm
Package height
406.5 mm
Package weight
3.9 kg
Package type
Closed box
Packaging content
Batteries included
Yes
Supplier features
Recommended age (min)
9 yr(s)
Logistics data
Package volume
934.45594 cm³
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10050743902489
Master (outer) case width
622.5 mm
Master (outer) case length
286 mm
Master (outer) case height
432 mm
Master (outer) case gross weight
8.7 kg
Master (outer) case volume
2188.89224 cm³
Products per intermodal container (20ft)
733 pc(s)
Products per intermodal container (40ft)
1685 pc(s)
Products per intermodal container (40ft, HC)
1722 pc(s)