location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-B Media Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-B Media Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMA11B-EU
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless-B Media Adapter :
The long product name of Linksys Wireless-B Media Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Connects your Home Entertainment Center to a Wireless-B (802.11b) network,listen MP3&VMA,Browse your digital pictures on your television (JPG, GIF, TIF, and BMP)
More>>>
Linksys Wireless-B Media Adapter:
The official description of Linksys Wireless-B Media Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-B Media Adapter lets you bring the digital music and pictures stored on your computer to your Home Entertainment Center, without running cables through the house. Using a wireless connection, the Media Adapter displays your digital photographs on the TV for the whole family to enjoy. And your digital music collection is finally freed from those little computer speakers and can play in full glory through your stereo system.

The Wireless-B Media Adapter sits by your home stereo and television and connects to them using standard consumer electronics cables. Then it connects to your home network by Wireless-B (802.11b) wireless networking, or if you prefer, it can be connected via standard 10/100 Ethernet cabling. Using the included remote control and the user-friendly menus on your TV, you can browse through the digital pictures on your computer by folder, filename, or thumbnail. You can view pictures one at a time, or watch an automatically created slideshow of all the pictures in a given folder. The Media Adapter supports four popular picture formats: JPG, GIF, TIF and BMP. Use the remote control's Zoom button to get a close-up of the details in your pictures.

You can also use the remote to browse your MP3 or WMA formatted music collection by title, artist, genre, folder, or playlist. Choose the music you want, and let the Wireless-B Media Adapter play it through your stereo system. You can even let music play in the background while you browse your pictures.

Let the Linksys Wireless-B Media Adapter bring your digital media out into the living room for the whole family to enjoy.

Short summary description Linksys Wireless-B Media Adapter:
This short summary of the Linksys Wireless-B Media Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-B Media Adapter, 256 user(s), IEEE 802.3, IEEE 802.3u, and IEEE 802.11b, 5 V, 2 A, Ready, External

Long summary description Linksys Wireless-B Media Adapter:
This is an auto-generated long summary of Linksys Wireless-B Media Adapter based on the first three specs of the first five spec groups.

Linksys Wireless-B Media Adapter. Number of users: 256 user(s). Data link protocols: IEEE 802.3, IEEE 802.3u, and IEEE 802.11b. AC input voltage: 5 V, Input current: 2 A. LED indicators: Ready. Antenna type: External

Features
Number of users
256 user(s)
Protocols
Data link protocols
IEEE 802.3, IEEE 802.3u, and IEEE 802.11b
Power
AC input voltage
5 V
Input current
2 A
Design
LED indicators
Ready
Internal
No
Antenna
Antenna type *
External
Weight & dimensions
Dimensions (WxDxH)
160 x 190 x 50 mm
Weight
370 g
Other features
I/O ports
One 10/100 RJ-45 Port, Power Port, S-Video Output, Composite Video Output, RCA Audio Output
Indoor range
100 m
Outdoor range
450
Networking features
LAN,VLAN,VPN
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
0 - 60 °C